ROHM Semiconductor GmbH NPN, SOT-346, 300V 100mA, High Voltage Transistor 2SC4061K

Description
Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.
Request a Quote
Description
Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC4061K is an NPN high voltage transistor from ROHM Semiconductor, designed for applications requiring high breakdown voltage and low output capacitance. It features a collector-emitter voltage rating of 300V and a maximum collector current of 100mA, making it suitable for chroma circuits and video signal amplification. The transistor has a typical output capacitance of 3pF at 30V, which contributes to its efficiency in signal processing. It is packaged in a SOT-346 form factor, with a power dissipation capability of 200mW and a junction temperature rating of up to 150°C. The device is sensitive to electrostatic discharge, necessitating proper handling and storage precautions.

Datasheet Summary
Powered by GS/AI

The 2SC4061K is an NPN high voltage transistor from ROHM Semiconductor, designed for applications requiring high breakdown voltage and low output capacitance. It features a collector-emitter voltage rating of 300V and a maximum collector current of 100mA, making it suitable for chroma circuits and video signal amplification. The transistor has a typical output capacitance of 3pF at 30V, which contributes to its efficiency in signal processing. It is packaged in a SOT-346 form factor, with a power dissipation capability of 200mW and a junction temperature rating of up to 150°C. The device is sensitive to electrostatic discharge, necessitating proper handling and storage precautions.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, 300V 100mA, High Voltage Transistor - 2SC4061K - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, 300V 100mA, High Voltage Transistor
2SC4061K
NPN, SOT-346, 300V 100mA, High Voltage Transistor 2SC4061K
Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.

Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.

Supplier's Site Datasheet
NPN High voltage Transistor - 2SC4061K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN High voltage Transistor
2SC4061K
NPN High voltage Transistor 2SC4061K
Products are availabel in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.

Products are availabel in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4061K - 1125589-2SC4061K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4061K
1125589-2SC4061K
TRANSISTORS - Transistors (BJT) - Single - 2SC4061K 1125589-2SC4061K
Manufacturer: Rohm Semiconductor Win Source Part Number: 1125589-2SC4061K Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1125589-2SC4061K
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
300V 0.1A Bipolar Transistor
276-2SC4061K
300V 0.1A Bipolar Transistor 276-2SC4061K
Chroma Amplifier Transistor (300V, 0.1A) Product overview: 2SC4061K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4061K can be used for catalog matching and distributor lookup.

Chroma Amplifier Transistor (300V, 0.1A) Product overview: 2SC4061K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4061K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC4061K 2SC4061K 1125589-2SC4061K 276-2SC4061K
Product Name NPN, SOT-346, 300V 100mA, High Voltage Transistor NPN High voltage Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4061K 300V 0.1A Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data