The DTA124EE FRA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications in automotive systems. It has a collector-emitter voltage rating of -50V, a maximum collector current of -100mA, and a power dissipation of 150mW. The device is AEC-Q101 qualified and features an input resistance of 15.4kΩ to 28.6kΩ and a DC current gain of at least 56. The package dimensions are specified for surface-mount reflow soldering.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124EEFRA | DTA124EEFRA |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |