DTA114TEB is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in an SOT-416FL case measuring 1616 mm and is supplied in a taping reel with 3000 units per reel. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The input resistance is 7 to 13 kΩ, and the collector-emitter saturation voltage is no more than 300 mV at -10 mA collector current and -1 mA base current. The DC current gain ranges from 100 to 600 at -1 mA collector current and -5 V collector-emitter voltage. The junction temperature rating is 150°C, and the storage temperature range is -55°C to +150°C.
DTA114TEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114TEB | DTA114TEB |
| Product Name | PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |