ROHM Semiconductor GmbH PNP, SOT-346T, -80V -1.5A, Driver Transistor 2SAR554R

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR554R is a PNP silicon transistor designed for middle power driver applications, including low-frequency amplification and high-speed switching. It is packaged in an SOT-346T (TSMT3) case and has a collector-emitter voltage rating of -80 V and a continuous collector current of -1.5 A. The device exhibits a collector-emitter saturation voltage of -400 mV maximum at -500 mA collector current and -25 mA base current, and a DC current gain ranging from 120 to 390 at -100 mA collector current. The junction temperature range is from -55°C to +150°C, and it meets AEC-Q200 automotive reliability standards.

Datasheet Summary
Powered by GS/AI

The 2SAR554R is a PNP silicon transistor designed for middle power driver applications, including low-frequency amplification and high-speed switching. It is packaged in an SOT-346T (TSMT3) case and has a collector-emitter voltage rating of -80 V and a continuous collector current of -1.5 A. The device exhibits a collector-emitter saturation voltage of -400 mV maximum at -500 mA collector current and -25 mA base current, and a DC current gain ranging from 120 to 390 at -100 mA collector current. The junction temperature range is from -55°C to +150°C, and it meets AEC-Q200 automotive reliability standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346T, -80V -1.5A, Driver Transistor - 2SAR554R - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346T, -80V -1.5A, Driver Transistor
2SAR554R
PNP, SOT-346T, -80V -1.5A, Driver Transistor 2SAR554R
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Driver Transistor - 2SAR554R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Driver Transistor
2SAR554R
PNP Driver Transistor 2SAR554R
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR554R - 1124721-2SAR554R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR554R
1124721-2SAR554R
TRANSISTORS - Transistors (BJT) - Single - 2SAR554R 1124721-2SAR554R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124721-2SAR554R Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124721-2SAR554R
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-80V -1.5A Bipolar Transistor
276-2SAR554R
-80V -1.5A Bipolar Transistor 276-2SAR554R
Midium Power Transistors (-80V / -1.5A) Product overview: 2SAR554R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -80V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554R can be used for catalog matching and distributor lookup.

Midium Power Transistors (-80V / -1.5A) Product overview: 2SAR554R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -80V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 2SAR554R 2SAR554R 1124721-2SAR554R 276-2SAR554R
Product Name PNP, SOT-346T, -80V -1.5A, Driver Transistor PNP Driver Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR554R -80V -1.5A Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data