2SB1695 is a PNP bipolar junction transistor for low-frequency amplification, housed in the SOT-346T (TSMT3) package. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1.5 A. The collector-emitter saturation voltage is specified at a maximum of -370 mV when the collector current is -1 A and the base current is -50 mA. The DC current gain ranges from 270 to 680 at a collector current of 100 mA and a collector-emitter voltage of -2 V. The transition frequency is 280 MHz. The junction temperature range is -55 °C to +150 °C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SB1695 | 2SB1695 |
| Product Name | PNP, SOT-346T, -30V -1.5A, Low VCE(sat) Transistor | PNP Low VCE(sat) Transistor |
| Polarity | PNP | PNP |