ROHM Semiconductor GmbH PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA113ZE

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA113ZE is a PNP digital transistor with built-in bias resistors (R1 = 1.0 kΩ, R2 = 2.2 kΩ) in an SOT-416 (EMT3) package. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a maximum junction temperature of 150 °C. It is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. The part meets RoHS compliance and is supplied in 180 mm reel packaging with 3000 units per reel.

Datasheet Summary
Powered by GS/AI

The DTA113ZE is a PNP digital transistor with built-in bias resistors (R1 = 1.0 kΩ, R2 = 2.2 kΩ) in an SOT-416 (EMT3) package. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a maximum junction temperature of 150 °C. It is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. The part meets RoHS compliance and is supplied in 180 mm reel packaging with 3000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA113ZE - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA113ZE
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA113ZE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA113ZE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA113ZE
PNP Digital transistor (with built-in resistors) DTA113ZE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA113ZE DTA113ZE
Product Name PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers