ROHM Semiconductor GmbH NPN, SOT-23, 30V 100mA, General Purpose Transistor BC848B

Description
BC848B is bipolar transistor for audio frequency small signal amplifier
Description
BC848B is bipolar transistor for audio frequency small signal amplifier
Datasheet
Datasheet Summary
Powered by GS/AI

The BC848B is an NPN general purpose transistor in a SOT-23 package for audio frequency small signal amplification. It has a collector-emitter voltage rating of 30 V and a collector current rating of 100 mA. Power dissipation is 200 mW when mounted on a reference land. The DC current gain (hFE) ranges from 200 to 450 at I_C = 2 mA and V_CE = 5 V. The transition frequency is 200 MHz. Collector-emitter saturation voltage is 250 mV at I_C = 10 mA and I_B = 0.5 mA, and 600 mV at I_C = 100 mA and I_B = 5 mA. Base-emitter turn-on voltage is 580 mV to 770 mV at V_CE = 5 V and I_C = 10 mA. Maximum junction temperature is 150°C, with a storage temperature range of -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC848B is an NPN general purpose transistor in a SOT-23 package for audio frequency small signal amplification. It has a collector-emitter voltage rating of 30 V and a collector current rating of 100 mA. Power dissipation is 200 mW when mounted on a reference land. The DC current gain (hFE) ranges from 200 to 450 at I_C = 2 mA and V_CE = 5 V. The transition frequency is 200 MHz. Collector-emitter saturation voltage is 250 mV at I_C = 10 mA and I_B = 0.5 mA, and 600 mV at I_C = 100 mA and I_B = 5 mA. Base-emitter turn-on voltage is 580 mV to 770 mV at V_CE = 5 V and I_C = 10 mA. Maximum junction temperature is 150°C, with a storage temperature range of -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 30V 100mA, General Purpose Transistor - BC848B - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 30V 100mA, General Purpose Transistor
BC848B
NPN, SOT-23, 30V 100mA, General Purpose Transistor BC848B
BC848B is bipolar transistor for audio frequency small signal amplifier

BC848B is bipolar transistor for audio frequency small signal amplifier

Supplier's Site Datasheet
NPN General purpose transistor - BC848B - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN General purpose transistor
BC848B
NPN General purpose transistor BC848B
BC848B is bipolar transistor for audio frequency small signal amplifier

BC848B is bipolar transistor for audio frequency small signal amplifier

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number BC848B BC848B
Product Name NPN, SOT-23, 30V 100mA, General Purpose Transistor NPN General purpose transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
8 suppliers
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details