The 2SD2226K is an NPN silicon transistor in a SOT-346 package for low-frequency amplification, rated for a collector-emitter voltage of 50 V and a collector current of 150 mA. It features a high DC current gain (hFE ranging from 560 to 2700), a high emitter-base voltage of 12 V, and a low collector-emitter saturation voltage of 300 mV at 50 mA collector and 5 mA base current. The device has a transition frequency of 250 MHz and an output capacitance of 3.5 pF. The power dissipation is 200 mW, and the junction temperature range extends from -55°C to 150°C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SD2226K | 2SD2226K |
| Product Name | NPN, SOT-346, 50V 150mA, High hFE & Muting Transistor | NPN High hFE & Muting Transistor |
| Transistor Type | HFET | HFET |