ROHM Semiconductor GmbH NPN, SOT-346T, 30V 3A, Low VCE(sat) Transistor 2SD2673

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2673 is an NPN bipolar transistor designed for general-purpose low-frequency amplification, with a collector-emitter voltage rating of 30 V and a continuous collector current of 3 A. It is packaged in the SOT-346T (TSMT3) format. The device exhibits a maximum collector-emitter saturation voltage of 250 mV at a collector current of 1.5 A and a base current of 30 mA. It has a DC current gain (hFE) ranging from 270 to 680 at 200 mA collector current and a transition frequency of 200 MHz. The junction temperature range is -55°C to +150°C, and it meets RoHS standards. Power dissipation is rated at 0.5 W per terminal when mounted on a reference land, and 1.0 W on a ceramic board.

Datasheet Summary
Powered by GS/AI

The 2SD2673 is an NPN bipolar transistor designed for general-purpose low-frequency amplification, with a collector-emitter voltage rating of 30 V and a continuous collector current of 3 A. It is packaged in the SOT-346T (TSMT3) format. The device exhibits a maximum collector-emitter saturation voltage of 250 mV at a collector current of 1.5 A and a base current of 30 mA. It has a DC current gain (hFE) ranging from 270 to 680 at 200 mA collector current and a transition frequency of 200 MHz. The junction temperature range is -55°C to +150°C, and it meets RoHS standards. Power dissipation is rated at 0.5 W per terminal when mounted on a reference land, and 1.0 W on a ceramic board.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346T, 30V 3A, Low VCE(sat) Transistor - 2SD2673 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346T, 30V 3A, Low VCE(sat) Transistor
2SD2673
NPN, SOT-346T, 30V 3A, Low VCE(sat) Transistor 2SD2673
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2673 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2673
NPN Low VCE(sat) Transistor 2SD2673
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2673 - 1126562-2SD2673 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2673
1126562-2SD2673
TRANSISTORS - Transistors (BJT) - Single - 2SD2673 1126562-2SD2673
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126562-2SD2673 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126562-2SD2673
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SD2673
Bipolar Transistor 276-2SD2673
Low frequency amplifier Product overview: 2SD2673 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673 can be used for catalog matching and distributor lookup.

Low frequency amplifier Product overview: 2SD2673 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SD2673 2SD2673 1126562-2SD2673 276-2SD2673
Product Name NPN, SOT-346T, 30V 3A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2673 Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
50V 0.1A Bipolar Transistor - 292-BCR 103T E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
3 suppliers