The 2SCRC41CHZG is an NPN high-voltage amplifier transistor designed for automotive applications, featuring a maximum collector-emitter voltage (VCEO) of 120V and a collector current (IC) rating of 50mA. It is packaged in a SOT-23 form factor, which is suitable for compact designs. The transistor is AEC-Q101 qualified, ensuring it meets automotive reliability standards. It has a power dissipation capability of 200mW and operates within a junction temperature range of -55°C to +150°C. The device exhibits a DC current gain (hFE) ranging from 180 to 390, depending on the specific conditions. This transistor is complemented by the 2SARA41C HZG, providing options for circuit design.
2SCRC41CHZG is a transistor for high-voltage amplifier. Complementary is the 2SARA41C HZG
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SCRC41CHZG |
| Product Name | NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor for Automotive |
| Polarity | NPN |