The 2SD2653K is an NPN silicon transistor in an SOT-346 (SC-59) package designed for low-frequency amplification and driver applications. It has a maximum collector-emitter voltage of 12 V, a continuous collector current of 2 A, and a collector-emitter saturation voltage of no more than 180 mV at IC = 1 A and IB = 50 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at VCE = 2 V and IC = 200 mA, and a transition frequency of 360 MHz. The package dimensions are 2.8 mm by 1.6 mm, with a lead pitch of 9.1 mm and a height of 1.1 mm. It is supplied in tape and reel packaging with 3000 pieces per unit.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126552-2SD2653K
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): ZXTN25012EFLTA; 2SD2653; 2SD2653K-T146S;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Low frequency amplifier Product overview: 2SD2653K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2653K can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2653K | 2SD2653K | 1126552-2SD2653K | 276-2SD2653K |
| Product Name | NPN, SOT-346, 12V 2A, Low VCE(sat) Transistor | NPN Low VCE(sat) Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2653K | Bipolar Transistor |
| Polarity | NPN | NPN |