The DTA023JUB is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in a SOT-323FL package. It operates with a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is rated at 200 mW. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. It meets standard operating junction temperature limits up to 150 °C and storage temperature range from -55 °C to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA023JUB | DTA023JUB |
| Product Name | PNP, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |