ROHM Semiconductor GmbH NPN, SOT-346, 30V 1.5A, Low VCE(sat) Transistor 2SD2657K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2657K is an NPN bipolar junction transistor designed for low-frequency amplification and driver applications, housed in an SOT-346 (JEDEC) package measuring 2.8 mm × 1.6 mm × 1.1 mm. It supports a maximum collector-emitter voltage of 30 V and a continuous collector current of 1.5 A, with a collector-emitter saturation voltage of ≤350 mV at IC = 1 A and IB = 50 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at VCE = 2 V and IC = 100 mA, and a transition frequency of 330 MHz. It operates with a junction temperature up to 150°C and meets the AEC-Q200 automotive reliability standard. The transistor is supplied in tape and reel packaging, with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The 2SD2657K is an NPN bipolar junction transistor designed for low-frequency amplification and driver applications, housed in an SOT-346 (JEDEC) package measuring 2.8 mm × 1.6 mm × 1.1 mm. It supports a maximum collector-emitter voltage of 30 V and a continuous collector current of 1.5 A, with a collector-emitter saturation voltage of ≤350 mV at IC = 1 A and IB = 50 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at VCE = 2 V and IC = 100 mA, and a transition frequency of 330 MHz. It operates with a junction temperature up to 150°C and meets the AEC-Q200 automotive reliability standard. The transistor is supplied in tape and reel packaging, with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, 30V 1.5A, Low VCE(sat) Transistor - 2SD2657K - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, 30V 1.5A, Low VCE(sat) Transistor
2SD2657K
NPN, SOT-346, 30V 1.5A, Low VCE(sat) Transistor 2SD2657K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2657K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2657K
NPN Low VCE(sat) Transistor 2SD2657K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2657K - 1126558-2SD2657K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2657K
1126558-2SD2657K
TRANSISTORS - Transistors (BJT) - Single - 2SD2657K 1126558-2SD2657K
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126558-2SD2657K Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126558-2SD2657K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors Transistors Transistors
Product Number 2SD2657K 2SD2657K 1126558-2SD2657K
Product Name NPN, SOT-346, 30V 1.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2657K
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers