ROHM Semiconductor GmbH PNP, SOT-416, -30V -500mA, General Purpose Amplification Transistor for Automotive 2SAR502E3HZG

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR502E3 HZG is a PNP general purpose transistor designed for low frequency amplification, housed in the SOT-416 (EMT3) package. It has a collector-emitter voltage rating of -30 V, a collector current of -0.5 A, and a power dissipation of 150 mW. The device is AEC-Q101 qualified. The collector-emitter saturation voltage is specified at -150 mV to -400 mV under I_C = -200 mA and I_B = -10 mA. The DC current gain ranges from 200 to 500 at I_C = -100 mA and V_CE = -2 V. The transition frequency is 520 MHz at V_CE = -10 V and I_E = 100 mA.

Datasheet Summary
Powered by GS/AI

The 2SAR502E3 HZG is a PNP general purpose transistor designed for low frequency amplification, housed in the SOT-416 (EMT3) package. It has a collector-emitter voltage rating of -30 V, a collector current of -0.5 A, and a power dissipation of 150 mW. The device is AEC-Q101 qualified. The collector-emitter saturation voltage is specified at -150 mV to -400 mV under I_C = -200 mA and I_B = -10 mA. The DC current gain ranges from 200 to 500 at I_C = -100 mA and V_CE = -2 V. The transition frequency is 520 MHz at V_CE = -10 V and I_E = 100 mA.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, -30V -500mA, General Purpose Amplification Transistor for Automotive - 2SAR502E3HZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, -30V -500mA, General Purpose Amplification Transistor for Automotive
2SAR502E3HZG
PNP, SOT-416, -30V -500mA, General Purpose Amplification Transistor for Automotive 2SAR502E3HZG
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number 2SAR502E3HZG
Product Name PNP, SOT-416, -30V -500mA, General Purpose Amplification Transistor for Automotive
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 25493231 - Radwell International
Fuji Electric Corp. of America
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
2 suppliers