ROHM Semiconductor GmbH PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA124EUB

Description
DTA124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTA124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA124EUB is a PNP digital transistor with built-in bias resistors, specifically designed for easy integration into inverter circuits without the need for external input resistors. It features a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device is housed in a SOT-323FL package, making it suitable for compact applications. The built-in resistors have values of R1 and R2 at 22 kΩ, facilitating straightforward circuit design by only requiring the setting of on/off conditions for operation. The transistor operates effectively within a junction temperature range of -55 to +150 °C and has a power dissipation capability of 200 mW. This product is ideal for applications such as inverters, interfaces, and drivers.

Datasheet Summary
Powered by GS/AI

DTA124EUB is a PNP digital transistor with built-in bias resistors, specifically designed for easy integration into inverter circuits without the need for external input resistors. It features a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device is housed in a SOT-323FL package, making it suitable for compact applications. The built-in resistors have values of R1 and R2 at 22 kΩ, facilitating straightforward circuit design by only requiring the setting of on/off conditions for operation. The transistor operates effectively within a junction temperature range of -55 to +150 °C and has a power dissipation capability of 200 mW. This product is ideal for applications such as inverters, interfaces, and drivers.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA124EUB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA124EUB
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA124EUB
DTA124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA124EUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA124EUB
PNP Digital transistor (with built-in resistors) DTA124EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA124EUB DTA124EUB
Product Name PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
6 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1626-T-AZ - 855052-2SA1626-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers