The DTA014YEB is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-416FL (EMT3F) case and has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The internal resistors are R1 = 10 kΩ and R2 = 47 kΩ, enabling circuit simplicity by eliminating external input resistors. The power dissipation is 150 mW, with a junction temperature limit of 150 °C. It complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA014YEB | DTA014YEB |
| Product Name | PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |