DTA114TCA HZG is a PNP digital transistor with built-in bias resistors, intended for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-23 case and is AEC-Q101 qualified. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is 7 to 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at -10 mA collector current and -1 mA base current. The junction temperature rating is 150 °C.
DTA114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114TCAHZG | DTA114TCAHZG |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |