ROHM Semiconductor GmbH PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA124EMFHA

Description
Automotive Digital Transistors
Description
Automotive Digital Transistors
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA124EM FHA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in an SOT-723 (VMT3) package, designed for inverter, interface, and driver applications in automotive environments. It has a collector-to-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The device is AEC-Q101 qualified and supports operation with a maximum power dissipation of 150 mW. Its integrated resistors eliminate the need for external input resistors, simplifying circuit design.

Datasheet Summary
Powered by GS/AI

The DTA124EM FHA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in an SOT-723 (VMT3) package, designed for inverter, interface, and driver applications in automotive environments. It has a collector-to-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The device is AEC-Q101 qualified and supports operation with a maximum power dissipation of 150 mW. Its integrated resistors eliminate the need for external input resistors, simplifying circuit design.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA124EMFHA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTA124EMFHA
PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA124EMFHA
Automotive Digital Transistors

Automotive Digital Transistors

Supplier's Site Datasheet
PNP Digital transistor (Corresponds to AEC-Q101) - DTA124EMFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (Corresponds to AEC-Q101)
DTA124EMFHA
PNP Digital transistor (Corresponds to AEC-Q101) DTA124EMFHA
Automotive Digital Transistors

Automotive Digital Transistors

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA124EMFHA DTA124EMFHA
Product Name PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP Digital transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
View Details
4 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers