DTA123JE is a PNP digital transistor with built-in bias resistors, designed for easy circuit configuration, particularly in inverter applications. It operates with a maximum supply voltage of -50V and can handle output currents up to -100mA. The device features a typical input resistance of 2.2kΩ and a DC current gain of 80 at an output current of -10mA. The transistor is housed in a SOT-416 package, making it suitable for compact designs. Its power dissipation rating is 150mW, and it has a junction temperature limit of 150°C. The DTA123JE is ideal for applications requiring simple design and integration without the need for external input resistors.
DTA123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA123JE | DTA123JE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |