BC848B HZG is an NPN silicon transistor in SOT-23 package for automotive applications, rated for 30 V collector-emitter voltage and 100 mA collector current, with a power dissipation of 200 mW when mounted on a reference land. It features a DC current gain (hFE) of 200 to 450 at 2 mA collector current and 5 V collector-emitter voltage, and a transition frequency of 200 MHz. The device is AEC-Q101 qualified and intended for audio frequency small signal amplifier applications.
BC848BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
BC848BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC848BHZG | BC848BHZG |
| Product Name | NPN, SOT-23, 30V 100mA, General Purpose Transistor for Automotive | NPN General purpose transistor |
| Polarity | NPN | NPN |