The 2SC5662 is an NPN high-frequency transistor designed for UHF/VHF amplifier and oscillator applications, packaged in the SOT-723 (VMT3) case. It has a collector-emitter voltage rating of 11 V, a collector current rating of 50 mA, and a power dissipation limit of 150 mW. The device features a typical transition frequency of 3.2 GHz, a noise figure of 3.5 dB at 500 MHz, and a collector-base time constant of 4 ps. The junction temperature ranges from -55 °C to 150 °C, and the part is RoHS compliant. Electrostatic discharge protection is recommended during handling.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC5662 | 2SC5662 |
| Product Name | NPN, SOT-723, 11V 50mA, High frequency Transistor | NPN High frequency Transistor |
| Polarity | NPN | NPN |