The DTA123EE is a PNP digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in an SOT-416 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA and a collector-emitter voltage rating of -50 V. The power dissipation is 150 mW, with a junction temperature range of -55 to +150 °C. The device complies with RoHS standards and is packaged in tape and reel for surface-mount assembly with a reel size of 180 mm and tape width of 8 mm, containing 3000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA123EE | DTA123EE |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |