ROHM Semiconductor GmbH NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor 2SCRC41C

Description
2SCRC41C is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3.
Description
2SCRC41C is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCRC41C is an NPN high-voltage amplifier transistor in an SOT-23 package, rated for a collector-emitter voltage of 120 V and a collector current of 50 mA, with a power dissipation of 200 mW. It has a DC current gain (hFE) between 180 and 560, a collector-emitter saturation voltage of up to 500 mV, and a transition frequency of 140 MHz. The maximum junction temperature is 150 °C, and the storage temperature range is -55 °C to +150 °C. It complements the 2SARA41C/2SA1579U3 and is supplied in 3000-piece reels using T116 taping.

Datasheet Summary
Powered by GS/AI

The 2SCRC41C is an NPN high-voltage amplifier transistor in an SOT-23 package, rated for a collector-emitter voltage of 120 V and a collector current of 50 mA, with a power dissipation of 200 mW. It has a DC current gain (hFE) between 180 and 560, a collector-emitter saturation voltage of up to 500 mV, and a transition frequency of 140 MHz. The maximum junction temperature is 150 °C, and the storage temperature range is -55 °C to +150 °C. It complements the 2SARA41C/2SA1579U3 and is supplied in 3000-piece reels using T116 taping.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor - 2SCRC41C - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor
2SCRC41C
NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor 2SCRC41C
2SCRC41C is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3.

2SCRC41C is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number 2SCRC41C
Product Name NPN, SOT-23, 120V 50mA, High-Voltage Amplifier Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
Specs
Transistor Type MOSFET
View Details
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers