The 2SCR522UB is an NPN general purpose transistor in the SOT-323FL (UMT3F) package, designed for small signal amplification. It has a collector-emitter voltage rating of 20 V, a collector current rating of 200 mA, and a power dissipation of 200 mW. The DC current gain ranges from 120 to 560 at a collector current of 1 mA and collector-emitter voltage of 2 V. The transition frequency is 400 MHz, and the collector-emitter saturation voltage is specified at a maximum of 300 mV with a collector current of 100 mA and base current of 10 mA. The junction temperature ranges from -55 °C to +150 °C, and the storage temperature range is -55 °C to +150 °C. The device is complemented by the 2SAR522UB PNP type.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
General purpose transistor(20V,0.2A)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126094-2SCR522UB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2SCR522UB | 2SCR522UB | 276-2SCR522UB | 1126094-2SCR522UB |
| Product Name | NPN, SOT-323FL, 20V 200mA, General Purpose Amplification Transistor | NPN General Purpose Amplification Transistor | 20V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SCR522UB |
| Polarity | NPN | NPN |