ROHM Semiconductor GmbH NPN, SOT-23, 45V 100mA, General Purpose Transistor BC847C

Description
The NPN general purpose transistor BC847C is designed for audio frequency small signal amplifier.
Description
The NPN general purpose transistor BC847C is designed for audio frequency small signal amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847C is an NPN general purpose transistor in a SOT-23 package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, suitable for audio frequency small signal amplification. It has a power dissipation of 200 mW when mounted on a reference land, and a maximum junction temperature of 150 °C. The transistor features a DC current gain (hFE) between 420 and 800 at a collector current of 2 mA and a collector-emitter voltage of 5 V, with a transition frequency of 300 MHz. The device is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BC847C is an NPN general purpose transistor in a SOT-23 package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, suitable for audio frequency small signal amplification. It has a power dissipation of 200 mW when mounted on a reference land, and a maximum junction temperature of 150 °C. The transistor features a DC current gain (hFE) between 420 and 800 at a collector current of 2 mA and a collector-emitter voltage of 5 V, with a transition frequency of 300 MHz. The device is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 45V 100mA, General Purpose Transistor - BC847C - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 45V 100mA, General Purpose Transistor
BC847C
NPN, SOT-23, 45V 100mA, General Purpose Transistor BC847C
The NPN general purpose transistor BC847C is designed for audio frequency small signal amplifier.

The NPN general purpose transistor BC847C is designed for audio frequency small signal amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number BC847C
Product Name NPN, SOT-23, 45V 100mA, General Purpose Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1697344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details