2SB1694 is a PNP bipolar junction transistor for low-frequency amplification, housed in an SOT-323 (UMT3) package. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. The collector-emitter saturation voltage is specified at or below -380 mV at a collector current of -500 mA and a base current of -25 mA. The DC current gain ranges from 270 to 680 at a collector current of 100 mA and a collector-emitter voltage of -2 V. The transition frequency is 320 MHz. The device is rated for a maximum junction temperature of 150 °C and a power dissipation of 200 mW.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SB1694 | 2SB1694 |
| Product Name | PNP, SOT-323, -30V -1A, Low VCE(sat) Transistor | PNP Low VCE(sat) Transistor |
| Polarity | PNP | PNP |