The 2SC2411K is an NPN silicon transistor in an SOT-346 package rated for a collector-emitter voltage of 32 V and a collector current of 500 mA, designed for driving circuits and low-frequency amplification. It features a collector-emitter saturation voltage of up to 600 mV at 500 mA collector current and a DC current gain (hFE) ranging from 82 to 390, grouped into P, Q, and R bins. The transition frequency is 250 MHz, and the output capacitance is 6.5 pF at 10 V collector-base voltage. The device operates with a junction temperature up to 150°C and is mounted on a reference land for power dissipation of 200 mW. It complements the 2SA1036K and meets RoHS standards.
Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.
Products are availabel in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC2411K | 2SC2411K |
| Product Name | NPN, SOT-346, 32V 0.5A, Driver Transistor | NPN Driver Transistor |
| Polarity | NPN | NPN |