The DTA044TUB is a PNP digital transistor with built-in bias resistor (R1 = 47kΩ) in an SOT-323FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V and a collector current rating of -60mA. The transistor operates with a collector-emitter saturation voltage of -70 to -150mV at IC = -5mA and IB = -0.5mA, and a DC current gain (hFE) ranging from 100 to 600 at IC = -5mA and VCE = -10V. The package dimensions are 2.0mm × 2.1mm, with a power dissipation of 200mW and a junction temperature range up to 150°C. Its transition frequency is 250MHz. Complementary NPN types are in the DTC044T series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170033-DTA044TUB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | DTA044TUB | DTA044TUB | 1170033-DTA044TUB |
| Product Name | PNP, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA044TUB |
| Polarity | PNP | PNP |