The 2SAR502EB is a PNP general purpose transistor in a SOT-416FL (EMT3F) package, rated for a collector-emitter voltage of -30V and a collector current of -0.5A. It has a collector-emitter saturation voltage of -150mV to -400mV at -200mA collector current and -10mA base current, with a DC current gain ranging from 200 to 500 at -100mA collector current. The device is designed for low-frequency amplifier applications and meets the standard power dissipation limit of 200mW. Its complementary NPN counterpart is the 2SCR502EB. The packaging is tape and reel with 3000 pieces per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR502EB | 2SAR502EB |
| Product Name | PNP, SOT-416FL, -30V -0.5A, Driver Transistor | PNP Driver Transistor |
| Polarity | PNP | PNP |