The DTA124XE3HZG is a PNP digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use. The transistor's DC current gain is minimum 68 at -5 mA collector current, and its transition frequency is 250 MHz. The package dimensions are consistent with the SOT-416 (EMT3) format.
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA124XE3HZG |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |