The DTA113ZU3 is a PNP digital transistor with built-in bias resistors (R1 = 1.0 kΩ, R2 = 10 kΩ) in a SOT-323 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 200 mW. The junction temperature ranges up to 150°C, with a storage temperature range of -55°C to +150°C. The device supports easy circuit design by eliminating the need for external input resistors. It is marketed as part of the DTA113Z series with complementary NPN DTC113Z variants.
DTA113ZU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA113ZU3 |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |