ROHM Semiconductor GmbH NPN, SOT-323, 12V 1.5A, Low VCE(sat) Transistor 2SD2652

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2652 is an NPN silicon transistor designed for low-frequency amplification and driver applications, housed in a UMT3 (SOT-323) package measuring 2.0 mm × 2.1 mm. It has a collector-emitter voltage rating of 12 V and a continuous collector current of 1.5 A, with a collector-emitter saturation voltage of no more than 200 mV at 500 mA collector current and 25 mA base current. The device offers a DC current gain (hFE) ranging from 270 to 680 at 200 mA collector current and a transition frequency of 400 MHz. It operates with a maximum junction temperature of 150 °C and a storage temperature range from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The 2SD2652 is an NPN silicon transistor designed for low-frequency amplification and driver applications, housed in a UMT3 (SOT-323) package measuring 2.0 mm × 2.1 mm. It has a collector-emitter voltage rating of 12 V and a continuous collector current of 1.5 A, with a collector-emitter saturation voltage of no more than 200 mV at 500 mA collector current and 25 mA base current. The device offers a DC current gain (hFE) ranging from 270 to 680 at 200 mA collector current and a transition frequency of 400 MHz. It operates with a maximum junction temperature of 150 °C and a storage temperature range from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, 12V 1.5A, Low VCE(sat) Transistor - 2SD2652 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, 12V 1.5A, Low VCE(sat) Transistor
2SD2652
NPN, SOT-323, 12V 1.5A, Low VCE(sat) Transistor 2SD2652
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2652 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2652
NPN Low VCE(sat) Transistor 2SD2652
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
12V 1.5A Bipolar Transistor
276-2SD2652
12V 1.5A Bipolar Transistor 276-2SD2652
General purpose amplification (12V, 1.5A) Product overview: 2SD2652 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652 can be used for catalog matching and distributor lookup.

General purpose amplification (12V, 1.5A) Product overview: 2SD2652 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD2652 - 1126550-2SD2652 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2652
1126550-2SD2652
TRANSISTORS - Transistors (BJT) - Single - 2SD2652 1126550-2SD2652
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126550-2SD2652 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126550-2SD2652
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SD2652 2SD2652 276-2SD2652 1126550-2SD2652
Product Name NPN, SOT-323, 12V 1.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor 12V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2652
Polarity NPN NPN
Unlock Full Specs
to access all available technical data