ROHM Semiconductor GmbH PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA124EKA

Description
DTA124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTA124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA124EKA is a PNP digital transistor with built-in bias resistors R1 and R2, each 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-346 case and has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device has a maximum power dissipation of 200 mW and operates with a junction temperature range up to 150°C. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

DTA124EKA is a PNP digital transistor with built-in bias resistors R1 and R2, each 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-346 case and has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device has a maximum power dissipation of 200 mW and operates with a junction temperature range up to 150°C. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA124EKA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA124EKA
PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA124EKA
DTA124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA124EKA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA124EKA
PNP Digital transistor (with built-in resistors) DTA124EKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA124EKA DTA124EKA
Product Name PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details