ROHM Semiconductor GmbH PNP, SOT-723, -50V -150mA, General Purpose Amplification Transistor for Automotive 2SA2029FHA

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA2029FHA is a PNP general-purpose amplification transistor designed for automotive applications, housed in a compact SOT-723 package. It has a maximum collector-emitter voltage (VCEO) of -50V and can handle a collector current (IC) of up to -150mA. This transistor is AEC-Q101 qualified, indicating its suitability for automotive use, where reliability is critical. Key electrical characteristics include a collector-base breakdown voltage (BV_CBO) of -60V and an emitter-base breakdown voltage (BV_EBO) of -6V. The device exhibits excellent hFE linearity, with a DC current gain (hFE) ranging from 120 to 390, depending on the specific conditions. The transition frequency (fT) is rated at 140MHz, making it suitable for high-frequency applications. The 2SA2029FHA is intended for use as a small signal amplifier, complementing the 2SC5658FHA transistor. It is important to note that the product is sensitive to electrostatic discharge and should be handled with appropriate precautions. Overall, this transistor is a reliable choice for engineers looking for a compact amplification solution in automotive electronics.

Datasheet Summary
Powered by GS/AI

The 2SA2029FHA is a PNP general-purpose amplification transistor designed for automotive applications, housed in a compact SOT-723 package. It has a maximum collector-emitter voltage (VCEO) of -50V and can handle a collector current (IC) of up to -150mA. This transistor is AEC-Q101 qualified, indicating its suitability for automotive use, where reliability is critical. Key electrical characteristics include a collector-base breakdown voltage (BV_CBO) of -60V and an emitter-base breakdown voltage (BV_EBO) of -6V. The device exhibits excellent hFE linearity, with a DC current gain (hFE) ranging from 120 to 390, depending on the specific conditions. The transition frequency (fT) is rated at 140MHz, making it suitable for high-frequency applications. The 2SA2029FHA is intended for use as a small signal amplifier, complementing the 2SC5658FHA transistor. It is important to note that the product is sensitive to electrostatic discharge and should be handled with appropriate precautions. Overall, this transistor is a reliable choice for engineers looking for a compact amplification solution in automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, -50V -150mA, General Purpose Amplification Transistor for Automotive - 2SA2029FHA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, -50V -150mA, General Purpose Amplification Transistor for Automotive
2SA2029FHA
PNP, SOT-723, -50V -150mA, General Purpose Amplification Transistor for Automotive 2SA2029FHA
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP General Purpose Amplification Transistor (Corresponds to AEC-Q101) - 2SA2029FHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor (Corresponds to AEC-Q101)
2SA2029FHA
PNP General Purpose Amplification Transistor (Corresponds to AEC-Q101) 2SA2029FHA
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SA2029FHA 2SA2029FHA
Product Name PNP, SOT-723, -50V -150mA, General Purpose Amplification Transistor for Automotive PNP General Purpose Amplification Transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Transistor - 32812174 - Radwell International
Fuji Electric Corp. of America
View Details