ROHM Semiconductor GmbH NPN, SOT-416, 20V 50mA, High frequency Transistor 2SC4725

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC4725 is an NPN high-frequency transistor in the EMT3 package, designed for amplification in high-frequency applications. It has a collector-emitter voltage rating of 20 V, a maximum collector current of 50 mA, and a collector power dissipation of 0.15 W. The transistor features a typical transition frequency of 1.5 GHz, a typical collector-base time constant of 6 ps, and a noise factor of 4.5 dB at 200 MHz. The DC current transfer ratio (hFE) ranges from 82 to 180. The package dimensions conform to EIAJ SC-75A, with a height of 0.95 mm and a body size of 2.0 mm × 2.1 mm. The device meets the automotive qualification standard AEC-Q200 and is RoHS compliant. Its operating junction temperature ranges from −55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The 2SC4725 is an NPN high-frequency transistor in the EMT3 package, designed for amplification in high-frequency applications. It has a collector-emitter voltage rating of 20 V, a maximum collector current of 50 mA, and a collector power dissipation of 0.15 W. The transistor features a typical transition frequency of 1.5 GHz, a typical collector-base time constant of 6 ps, and a noise factor of 4.5 dB at 200 MHz. The DC current transfer ratio (hFE) ranges from 82 to 180. The package dimensions conform to EIAJ SC-75A, with a height of 0.95 mm and a body size of 2.0 mm × 2.1 mm. The device meets the automotive qualification standard AEC-Q200 and is RoHS compliant. Its operating junction temperature ranges from −55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, 20V 50mA, High frequency Transistor - 2SC4725 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, 20V 50mA, High frequency Transistor
2SC4725
NPN, SOT-416, 20V 50mA, High frequency Transistor 2SC4725
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN High frequency Transistor - 2SC4725 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN High frequency Transistor
2SC4725
NPN High frequency Transistor 2SC4725
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4725 - 1125758-2SC4725 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4725
1125758-2SC4725
TRANSISTORS - Transistors (BJT) - Single - 2SC4725 1125758-2SC4725
Manufacturer: Rohm Semiconductor Win Source Part Number: 1125758-2SC4725 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1125758-2SC4725
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
18V 50mA 1.5GHz Bipolar Transistor
276-2SC4725
18V 50mA 1.5GHz Bipolar Transistor 276-2SC4725
High-Frequency Amplifier Transistor (18V, 50mA, 1.5GHz) Product overview: 2SC4725 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50mA, 1.5GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 50mA, 1.5GHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4725 can be used for catalog matching and distributor lookup.

High-Frequency Amplifier Transistor (18V, 50mA, 1.5GHz) Product overview: 2SC4725 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50mA, 1.5GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 50mA, 1.5GHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4725 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC4725 2SC4725 1125758-2SC4725 276-2SC4725
Product Name NPN, SOT-416, 20V 50mA, High frequency Transistor NPN High frequency Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4725 18V 50mA 1.5GHz Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data