ROHM Semiconductor GmbH PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA014YM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA014YM is a PNP digital transistor featuring built-in biasing resistors, specifically R1 at 10kΩ and R2 at 47kΩ. This design allows for easy configuration of inverter circuits without the need for external input resistors, simplifying circuit design by requiring only the on/off conditions to be set for operation. The transistor has a maximum collector current of -100mA and a supply voltage rating of -50V, making it suitable for various applications including inverters, interfaces, and drivers. It is packaged in a SOT-723 form factor, with a storage temperature range of -55°C to +150°C and a maximum junction temperature of 150°C. The DTA014YM is part of a series that includes complementary NPN types, providing flexibility in circuit design.

Datasheet Summary
Powered by GS/AI

The DTA014YM is a PNP digital transistor featuring built-in biasing resistors, specifically R1 at 10kΩ and R2 at 47kΩ. This design allows for easy configuration of inverter circuits without the need for external input resistors, simplifying circuit design by requiring only the on/off conditions to be set for operation. The transistor has a maximum collector current of -100mA and a supply voltage rating of -50V, making it suitable for various applications including inverters, interfaces, and drivers. It is packaged in a SOT-723 form factor, with a storage temperature range of -55°C to +150°C and a maximum junction temperature of 150°C. The DTA014YM is part of a series that includes complementary NPN types, providing flexibility in circuit design.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA014YM - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA014YM
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA014YM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA014YM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA014YM
PNP Digital transistor (with built-in resistors) DTA014YM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA014YM DTA014YM
Product Name PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details