ROHM Semiconductor GmbH NPN, SOT-23, 45V 0.5A, Small Signal Transistor for Automotive BCX19HZG

Description
BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
Description
BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

BCX19HZG is an NPN small signal transistor from ROHM Semiconductor USA, LLC, designed for automotive applications and qualified under AEC-Q101 standards. It features a collector-emitter voltage rating of 50V and a maximum collector current of 500mA, making it suitable for various audio frequency small signal amplification tasks. The transistor exhibits high gain with a typical DC current gain ranging from 40 to 600, depending on the collector current. It has a low collector-emitter saturation voltage of 620mV at 500mA, which contributes to efficient operation. The device is packaged in a SOT-23 form factor, facilitating easy integration into compact designs. With a power dissipation capability of up to 425mW, it is suitable for applications requiring reliable performance under automotive conditions.

Datasheet Summary
Powered by GS/AI

BCX19HZG is an NPN small signal transistor from ROHM Semiconductor USA, LLC, designed for automotive applications and qualified under AEC-Q101 standards. It features a collector-emitter voltage rating of 50V and a maximum collector current of 500mA, making it suitable for various audio frequency small signal amplification tasks. The transistor exhibits high gain with a typical DC current gain ranging from 40 to 600, depending on the collector current. It has a low collector-emitter saturation voltage of 620mV at 500mA, which contributes to efficient operation. The device is packaged in a SOT-23 form factor, facilitating easy integration into compact designs. With a power dissipation capability of up to 425mW, it is suitable for applications requiring reliable performance under automotive conditions.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 45V 0.5A, Small Signal Transistor for Automotive - BCX19HZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 45V 0.5A, Small Signal Transistor for Automotive
BCX19HZG
NPN, SOT-23, 45V 0.5A, Small Signal Transistor for Automotive BCX19HZG
BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

Supplier's Site Datasheet
NPN small signal transistor (Corresponds To AEC-Q101) - BCX19HZG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN small signal transistor (Corresponds To AEC-Q101)
BCX19HZG
NPN small signal transistor (Corresponds To AEC-Q101) BCX19HZG
BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number BCX19HZG BCX19HZG
Product Name NPN, SOT-23, 45V 0.5A, Small Signal Transistor for Automotive NPN small signal transistor (Corresponds To AEC-Q101)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
MOSFETs - 7816701 - RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details