The 2SB1695K is a PNP silicon transistor in the SOT-346 (SC-59) package, designed for low-frequency amplification and driver applications. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1.5 A. The collector-emitter saturation voltage is -200 mV to -370 mV at a collector current of -1 A and base current of -50 mA. The DC current gain ranges from 270 to 680 at a collector current of -100 mA and collector-emitter voltage of -2 V. The transition frequency is 280 MHz. The maximum power dissipation is 200 mW. The junction temperature range is -55 °C to +150 °C. The device is packaged in 3000-piece reels on an 180 mm diameter reel with 8 mm tape width.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Low frequency amplifier Product overview: 2SB1695K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1695K can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124941-2SB1695K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SB1695K | 2SB1695K | 276-2SB1695K | 1124941-2SB1695K |
| Product Name | PNP, SOT-346, -30V -1.5A, Low VCE(sat) Transistor | PNP Low VCE(sat) Transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1695K |
| Polarity | PNP | PNP |