BSS5130AHZG is a PNP transistor in a SOT-23 package designed for low-frequency amplification. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. The collector-emitter saturation voltage is -380 mV maximum at a collector current of -500 mA and a base current of -25 mA. The device is AEC-Q101 qualified for automotive applications. The SOT-23 package has a tape width of 8 mm and is supplied in 3000-piece reels.
BSS5130AHZG is a SOT-23 package Transistor for low frequency amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | BSS5130AHZG |
| Product Name | PNP, SOT-23, -30V -1A, General Purpose Amplification Transistor for Automotive |
| Polarity | PNP |