The 2SCR523M is an NPN general purpose transistor in the SOT-723 package, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA. It has a power dissipation of 150 mW and a junction temperature range up to 150°C. The device features a DC current gain (hFE) between 120 and 560 at a collector current of 1 mA and a collector-emitter voltage of 6 V, with a transition frequency of 350 MHz. The collector-emitter saturation voltage is specified at 100 mV to 300 mV from 5 mA to 50 mA base current. The packaging is supplied in an 8 mm wide tape on a 180 mm reel with 8000 pieces per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SCR523M | 2SCR523M |
| Product Name | NPN, SOT-723, 50V 100mA, General Purpose Amplification Transistor | NPN General Purpose Amplification Transistor |
| Polarity | NPN | NPN |