The 2SC4713K is an NPN high-frequency transistor packaged in a SOT-346 format, suitable for RF switching applications. It has a maximum collector-emitter voltage (VCEO) of 6V and can handle a collector current (IC) of up to 50mA. The transistor features very low output-on resistance (Ron) and low capacitance, making it effective for high-frequency amplification. The device has a power dissipation rating of 200mW and operates within a junction temperature range of -55°C to +150°C. It is important to consider ESD protection in designs using this component, as it may be susceptible to chip aging and breakdown in high-voltage environments. The product is available in a tape and reel format, with a basic ordering unit of 3000 pieces.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC4713K | 2SC4713K |
| Product Name | NPN, SOT-346, 6V 50mA, High frequency Transistor | NPN High frequency Transistor |
| Polarity | NPN | NPN |