The 2SC5824 is an NPN silicon power transistor designed for high-speed switching and low-frequency amplification, housed in a SOT-89 package. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 3 A, and a power dissipation of 2.0 W when mounted on a ceramic board (40×40×0.7 mm). The collector-emitter saturation voltage is typically 200 mV at a collector current of 2 A and a base current of 200 mA. It features a DC current gain (hFE) range of 120 to 390 and a transition frequency of 200 MHz. The device supports a maximum junction temperature of 150 °C and a storage temperature range from -55 °C to +150 °C. It complements the 2SA2071 PNP transistor. The part meets typical surface-mount reliability standards for consumer and industrial applications.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC5824 | 2SC5824 |
| Product Name | NPN, SOT-89, 60V 3A, High Speed Switching Transistor | NPN High speed switching Transistor |
| Polarity | NPN | NPN |