The DTA123YU3 is a PNP digital transistor with built-in bias resistors (R1=2.2kΩ, R2=10kΩ), designed for inverter, interface, and driver applications. It is packaged in a SOT-323 case measuring 2.0mm x 2.1mm. The device has a maximum collector current of -100mA, a collector-emitter voltage rating of -50V, and a power dissipation of 200mW. Its junction temperature range is -55°C to +150°C. Complementary NPN types are available in the DTC123Y series.
DTA123YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA123YU3 |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |