ROHM Semiconductor GmbH PNP, SOT-416, -12V -500mA, Low frequency transistor for Automotive 2SA2018E3HZG

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA2018E3HZG is a PNP silicon transistor in an SOT-416 (EMT3) package, designed for low-frequency amplifier and driver applications. It has a collector-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector-emitter saturation voltage of up to -250 mV at -200 mA collector current and -10 mA base current. The device features a DC current gain (hFE) ranging from 270 to 680 at -2 V collector-emitter voltage and -10 mA collector current, with a transition frequency of 260 MHz. It is AEC-Q101 qualified for automotive applications and has a storage temperature range of -55 to +150°C. The package dimensions are consistent with the SOT-416 format.

Datasheet Summary
Powered by GS/AI

The 2SA2018E3HZG is a PNP silicon transistor in an SOT-416 (EMT3) package, designed for low-frequency amplifier and driver applications. It has a collector-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector-emitter saturation voltage of up to -250 mV at -200 mA collector current and -10 mA base current. The device features a DC current gain (hFE) ranging from 270 to 680 at -2 V collector-emitter voltage and -10 mA collector current, with a transition frequency of 260 MHz. It is AEC-Q101 qualified for automotive applications and has a storage temperature range of -55 to +150°C. The package dimensions are consistent with the SOT-416 format.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, -12V -500mA, Low frequency transistor for Automotive - 2SA2018E3HZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, -12V -500mA, Low frequency transistor for Automotive
2SA2018E3HZG
PNP, SOT-416, -12V -500mA, Low frequency transistor for Automotive 2SA2018E3HZG
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number 2SA2018E3HZG
Product Name PNP, SOT-416, -12V -500mA, Low frequency transistor for Automotive
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers