ROHM Semiconductor GmbH PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA115EE

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA115EE is a PNP digital transistor with built-in bias resistors R1 and R2, both rated at 100kΩ, designed for use in inverter, interface, and driver circuits. It is packaged in an SOT-723 case, measuring 1.6mm × 1.6mm. The device has a maximum collector current of -100mA and a collector-emitter voltage rating of -50V. Power dissipation is rated at 150mW. It operates with a junction temperature range up to 150°C and a storage temperature range of -55°C to +150°C. The transistor is RoHS compliant and meets AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The DTA115EE is a PNP digital transistor with built-in bias resistors R1 and R2, both rated at 100kΩ, designed for use in inverter, interface, and driver circuits. It is packaged in an SOT-723 case, measuring 1.6mm × 1.6mm. The device has a maximum collector current of -100mA and a collector-emitter voltage rating of -50V. Power dissipation is rated at 150mW. It operates with a junction temperature range up to 150°C and a storage temperature range of -55°C to +150°C. The transistor is RoHS compliant and meets AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA115EE - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA115EE
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA115EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA115EE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA115EE
PNP Digital transistor (with built-in resistors) DTA115EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA115EE DTA115EE
Product Name PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details