ROHM Semiconductor GmbH PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA123JMFHA

Description
Automotive Digital Transistors
Description
Automotive Digital Transistors
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA123JM FHA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-723 case, measuring 1.2mm × 1.2mm, and is AEC-Q101 qualified. The device has a collector-emitter voltage rating of -50V, a maximum collector current of -100mA, and a power dissipation of 150mW. Input resistors R1 and R2 are 2.2kΩ and 47kΩ respectively, enabling simplified circuit design without external resistors. The transistor offers a DC current gain of at least 80 and a transition frequency of 250MHz. Complementary NPN type DTC123JM FHA is available.

Datasheet Summary
Powered by GS/AI

The DTA123JM FHA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-723 case, measuring 1.2mm × 1.2mm, and is AEC-Q101 qualified. The device has a collector-emitter voltage rating of -50V, a maximum collector current of -100mA, and a power dissipation of 150mW. Input resistors R1 and R2 are 2.2kΩ and 47kΩ respectively, enabling simplified circuit design without external resistors. The transistor offers a DC current gain of at least 80 and a transition frequency of 250MHz. Complementary NPN type DTC123JM FHA is available.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA123JMFHA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTA123JMFHA
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA123JMFHA
Automotive Digital Transistors

Automotive Digital Transistors

Supplier's Site Datasheet
PNP Digital transistor (Corresponds to AEC-Q101) - DTA123JMFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (Corresponds to AEC-Q101)
DTA123JMFHA
PNP Digital transistor (Corresponds to AEC-Q101) DTA123JMFHA
Automotive Digital Transistors

Automotive Digital Transistors

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA123JMFHA DTA123JMFHA
Product Name PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP Digital transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3681-01 - 1156497-2SK3681-01 - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type TO-247; SOT3; TO-247
View Details
2 suppliers
MOSFETs - 1220614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details