ROHM Semiconductor GmbH PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA044TEB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA044TEB is a PNP digital transistor with built-in bias resistor (R1 = 47kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V, a collector current of -60mA, and a power dissipation of 150mW. The device operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. It meets the RoHS standard. The SOT-416FL package dimensions are specified for surface-mount application with a tape reel size of 180mm and tape width of 8mm, supplied in 3000-piece reels.

Datasheet Summary
Powered by GS/AI

The DTA044TEB is a PNP digital transistor with built-in bias resistor (R1 = 47kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V, a collector current of -60mA, and a power dissipation of 150mW. The device operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. It meets the RoHS standard. The SOT-416FL package dimensions are specified for surface-mount application with a tape reel size of 180mm and tape width of 8mm, supplied in 3000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA044TEB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA044TEB
PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA044TEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA044TEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA044TEB
PNP Digital transistor (with built-in resistors) DTA044TEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA044TEB DTA044TEB
Product Name PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details