The 2SD1484K is an NPN bipolar junction transistor intended for low-frequency amplifier and driver applications, packaged in an SOT-346 (SMT3) case. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 500 mA, and a maximum power dissipation of 200 mW. The collector-emitter saturation voltage is guaranteed to be no more than 400 mV at a collector current of 150 mA and a base current of 15 mA. The DC current gain (hFE) ranges from 180 to 390, classified as the R rank. The junction temperature ranges from -55 °C to 150 °C. The device meets RoHS compliance and is supplied in a 180 mm reel with 8 mm tape width, packed in quantities of 3000 units per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SD1484K | 2SD1484K |
| Product Name | NPN, SOT-346, 50V 0.5A, Driver Transistor | NPN Driver Transistor |
| Polarity | NPN | NPN |