ROHM Semiconductor GmbH NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor 2SD2351

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2351 is an NPN general-purpose transistor in an SOT-323 package, rated for a collector-emitter voltage of 50V and a collector current of 150mA. It features a high DC current gain (hFE) ranging from 820 to 2700, a low collector-emitter saturation voltage of up to 300mV at 50mA collector current and 5mA base current, and an emitter-base voltage rating of 12V. The device supports a maximum power dissipation of 200mW and operates within a junction temperature range of -55°C to +150°C. Its transition frequency is 250MHz at 100MHz and an emitter current of -10mA. The package dimensions conform to the SOT-323 (UMT3) standard.

Datasheet Summary
Powered by GS/AI

The 2SD2351 is an NPN general-purpose transistor in an SOT-323 package, rated for a collector-emitter voltage of 50V and a collector current of 150mA. It features a high DC current gain (hFE) ranging from 820 to 2700, a low collector-emitter saturation voltage of up to 300mV at 50mA collector current and 5mA base current, and an emitter-base voltage rating of 12V. The device supports a maximum power dissipation of 200mW and operates within a junction temperature range of -55°C to +150°C. Its transition frequency is 250MHz at 100MHz and an emitter current of -10mA. The package dimensions conform to the SOT-323 (UMT3) standard.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor - 2SD2351 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor
2SD2351
NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor 2SD2351
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN High hFE & Muting Transistor - 2SD2351 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN High hFE & Muting Transistor
2SD2351
NPN High hFE & Muting Transistor 2SD2351
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SD2351 2SD2351
Product Name NPN, SOT-323, 50V 150mA, High hFE & Muting Transistor NPN High hFE & Muting Transistor
Transistor Type HFET HFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
9 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details