DTA123EU3HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) for inverter, interface, and driver applications. It is packaged in a SOT-323 (UMT3) case and rated for a collector-emitter voltage of -50 V and a collector current of -100 mA. The device is AEC-Q101 qualified for automotive use and has a power dissipation of 200 mW. Its input resistance is 2.2 kΩ, and it operates with a junction temperature range up to 150 °C.
DTA123EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA123EU3HZG |
| Product Name | PNP, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |